The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with a supply voltage range of 1.62 V to 3.63 V and an extended operating temperature range of -55°C to 125°C. It features a low acceleration sensitivity of 0.1 ppb/g and is AEC-Q100 qualified for Grade 1 operation. Available in industry-standard packages including 7.0 x 5.0 mm, it has a typical power consumption of 3.8 mA at 1.8 V and includes a standby mode with current draw as low as 0.6 µA. The device meets RoHS, REACH, and halogen-free compliance standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BMT71-33NA33.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |