SiTime Corporation LVCMOS Oscillators SiT8944BME23-33EA30.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. The device includes standby mode for low power operation, and meets RoHS and REACH compliance standards.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. The device includes standby mode for low power operation, and meets RoHS and REACH compliance standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8944BME23-33EA30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8944BME23-33EA30.000000
LVCMOS Oscillators SiT8944BME23-33EA30.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BME23-33EA30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details