The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with accuracy to six decimal places, operating over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and includes standby mode for low power. It is AEC-Q100 qualified and available in industry-standard packages including 5.0 x 3.2 mm. The part is RoHS and REACH compliant with Pb-free, Halogen-free, and Antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-82-33SA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |