The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1-110 MHz, designed for operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm and features acceleration sensitivity of 0.1 ppb/g. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby mode for low power operation and meets RoHS, REACH, and halogen-free compliance standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-73-25EA33.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |