The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator capable of operating from 1 to 110 MHz with frequency accuracy to six decimal places, designed for high-reliability applications in extreme environments. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. Operating temperature ranges extend from -55 °C to 125 °C with AEC-Q100 Grade 1 qualification. The device offers acceleration sensitivity as low as 0.1 ppb/g and exhibits excellent frequency stability of ±20 ppm inclusive of temperature, voltage, load, and aging effects. It includes standby mode to reduce power consumption and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-73-18EA33.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |