The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and includes standby mode for low power operation. The output is LVCMOS/LVTTL compatible with duty cycle of 45% to 55%.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-71-33EA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |