The SiT8944B is a ruggedized LVCMOS oscillator designed for high-reliability applications, offering a frequency range of 1-110 MHz with stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is AEC-Q100 qualified. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low-power operation. It exhibits an acceleration sensitivity of 0.1 ppb/g and meets MIL-STD-883 and MIL-PRF-55310 ruggedness standards. The output is LVCMOS/LVTTL compatible, and the part is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-31-25EA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |