SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BIU33-33EA33.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator supporting 1-110 MHz with an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 Grade 1 qualified and features acceleration sensitivity of 0.1 ppb/g. The device operates at 1.8 V or 2.25-3.63 V, drawing 3.8 mA typical at 1.8 V and 4.0 mA at higher voltages. Standby current is 0.6 µA at 1.8 V. Frequency stability is ±20 ppm over temperature, supply, and load, with ±2 ppm hysteresis per MIL-STD-55310. Packaging options include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator supporting 1-110 MHz with an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 Grade 1 qualified and features acceleration sensitivity of 0.1 ppb/g. The device operates at 1.8 V or 2.25-3.63 V, drawing 3.8 mA typical at 1.8 V and 4.0 mA at higher voltages. Standby current is 0.6 µA at 1.8 V. Frequency stability is ±20 ppm over temperature, supply, and load, with ±2 ppm hysteresis per MIL-STD-55310. Packaging options include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BIU33-33EA33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BIU33-33EA33.000000
LVCMOS Ruggedized Oscillators SIT8944BIU33-33EA33.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BIU33-33EA33.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details