The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates from 1.8 V or 2.25 V to 3.63 V with a typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low power operation. The device is AEC-Q100 qualified, features acceleration sensitivity of 0.1 ppb/g, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Output is LVCMOS/LVTTL compatible with a duty cycle of 45% to 55% and rise/fall times of 1.3 to 3 ns depending on supply voltage.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BIR23-33SA48.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |