SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BIR13-18SA25.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a LVCMOS/LVTTL-compatible oscillator rated for frequencies from 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified for automotive use and features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and low power consumption of 3.8 mA typical at 1.8 V. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V and includes standby mode to reduce power. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part number SIT8944BIR13-18SA25.000000 corresponds to a variant of this series with a 25.000000 MHz output frequency, 1.8 V supply, and AEC-Q100 Grade 1 qualification, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a LVCMOS/LVTTL-compatible oscillator rated for frequencies from 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified for automotive use and features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and low power consumption of 3.8 mA typical at 1.8 V. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V and includes standby mode to reduce power. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part number SIT8944BIR13-18SA25.000000 corresponds to a variant of this series with a 25.000000 MHz output frequency, 1.8 V supply, and AEC-Q100 Grade 1 qualification, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BIR13-18SA25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BIR13-18SA25.000000
LVCMOS Ruggedized Oscillators SIT8944BIR13-18SA25.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BIR13-18SA25.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details