The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator covering 1-110 MHz with extended operating temperature range from -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 µA. Acceleration sensitivity is 0.1 ppb/g, and frequency stability is as tight as ±20 ppm. It is AEC-Q100 qualified for Grade 1 operation, meeting MIL-STD-883 mechanical shock and vibration standards, and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BIL13-18EA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |