The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator covering 1-110 MHz with extended temperature operation from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25-3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. It meets AEC-Q100 Grade 1 qualification with acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-83-33EA1.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |