The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features standby mode with current as low as 0.6 µA. Acceleration sensitivity is 0.1 ppb/g, and frequency stability is as low as ±20 ppm inclusive of aging, temperature, and supply voltage variations. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-73-33EA20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |