The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with accuracy to six decimal places, designed for high-reliability applications in extreme environments. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for Grade 1 operation. The device offers excellent acceleration sensitivity of 0.1 ppb/g and total frequency stability as tight as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low-power operation. The oscillator is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-22-33SA80.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |