The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified for automotive applications and available in industry-standard packages measuring 2.0×1.6, 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode to reduce power. It exhibits acceleration sensitivity of 0.1 ppb/g and meets MIL-STD-883 mechanical shock and vibration standards. RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-12-33EA31.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |