The SiT8944B is a ruggedized LVCMOS oscillator designed for applications requiring high stability and reliability under extreme conditions, with an operating frequency range of 1-110 MHz and an extended temperature range of -55°C to +125°C. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features low acceleration sensitivity of 0.1 ppb/g. It meets AEC-Q100 Grade 1 qualification, with a total frequency stability as tight as ±20 ppm, and includes standby mode for low power operation. The output is LVCMOS/LVTTL-compati
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-11-33SA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |