The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator operating from 1 to 110 MHz with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified for automotive applications. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device features low power consumption of 3.8 mA typical at 1.8 V and includes standby mode for reduced power draw. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator has acceleration sensitivity of 0.1 ppb/g and meets MIL-STD-883 mechanical shock and vibration requirements. It is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-13-33EA32.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |