SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BE-11-18SA2.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz, designed for extreme environmental conditions from -55°C to 125°C. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates with supply voltages of 1.8 V or 2.25-3.63 V, draws 3.8 mA typical at 1.8 V and 20 MHz, and supports standby mode to reduce power consumption. It boasts an acceleration sensitivity of 0.1 ppb/g and frequency stability as low as ±20 ppm, with AEC-Q100 qualification for automotive applications. The output is LVCMOS/LVTTL compatible, and the part is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz, designed for extreme environmental conditions from -55°C to 125°C. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates with supply voltages of 1.8 V or 2.25-3.63 V, draws 3.8 mA typical at 1.8 V and 20 MHz, and supports standby mode to reduce power consumption. It boasts an acceleration sensitivity of 0.1 ppb/g and frequency stability as low as ±20 ppm, with AEC-Q100 qualification for automotive applications. The output is LVCMOS/LVTTL compatible, and the part is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BE-11-18SA2.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BE-11-18SA2.000000
LVCMOS Ruggedized Oscillators SIT8944BE-11-18SA2.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BE-11-18SA2.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1349143-SIT1534AC-H5-DCC-00.001E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 1.00E-6 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details