The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator for frequencies from 1 to 110 MHz, rated for extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. The oscillator features acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm. It is AEC-Q100 qualified with operational temperature grades up to Grade 1 and meets MIL-STD-883 mechanical shock and vibration standards. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-78-18EA100.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |