The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator for high-reliability applications, offering extended temperature operation from -55°C to 125°C with AEC-Q100 Grade 1 qualification. It features acceleration sensitivity as low as 0.1 ppb/g and frequency stability as tight as ±20 ppm. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25-3.63 V and consumes 3.8 mA typical at 1.8 V. Standby mode reduces current to 0.6 µA at 1.8 V. The device is RoHS and REACH compliant, with ruggedized design meeting MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-71-33EA1.100000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |