The SiT8925B is an automotive-grade, high-frequency oscillator designed for extreme temperature environments, offering frequencies from 115.2 MHz to 137 MHz with stability as low as ±20 ppm. It supports multiple industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and complies with AEC-Q100 Grade 1 for operating temperatures from -55°C to 125°C. The device features LVCMOS/LVTTL-compati
115 to 137 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8925B-73-0002 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |