SiTime Corporation MHz Oscillators SiT8924BM-71-33E-49.152000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924BM-71-33E-49.152000 is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with a stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V and features LVCMOS/LVTTL-compatible output. The device is housed in a 7.0 x 5.0 mm package and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. It has a typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low-power operation. The oscillator meets AEC-Q100 Grade 1 with a maximum junction temperature of 135°C at 125°C ambient and demonstrates industry-leading G-sensitivity of 0.1 ppb/g.

Datasheet Summary
Powered by GS/AI

The SiT8924BM-71-33E-49.152000 is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with a stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V and features LVCMOS/LVTTL-compatible output. The device is housed in a 7.0 x 5.0 mm package and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. It has a typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low-power operation. The oscillator meets AEC-Q100 Grade 1 with a maximum junction temperature of 135°C at 125°C ambient and demonstrates industry-leading G-sensitivity of 0.1 ppb/g.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BM-71-33E-49.152000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-71-33E-49.152000
Product Name MHz Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details