MEMS OSC, AEC-Q100, 1MHZ, LVCMOS/LVTTL; Frequency Nom:1MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Supply Voltage Nom:3.3V; Product Range:SiT8924 Series; Oscillator Output Compatibility:LVCMOS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6592 |
| Product Name | Mems Osc, Aec-Q100, 1Mhz, Lvcmos/lvttl; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1 MHz |