Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB LM555CMM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054904-LM555CMM/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054904-LM555CMM/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB - 1054904-LM555CMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB
1054904-LM555CMM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB 1054904-LM555CMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054904-LM555CMM/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1054904-LM555CMM/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CMM/NOPB
Programmable Timers and Oscillators LM555CMM/NOPB
555 Type, Timer/Oscillator (Single) IC 100kHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 100kHz 8-VSSOP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM555CMM/NOPB
Clock/Timing - Programmable Timers and Oscillators LM555CMM/NOPB
IC OSC SGL TIMER 100KHZ 8VSSOP

IC OSC SGL TIMER 100KHZ 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1054904-LM555CMM/NOPB LM555CMM/NOPB LM555CMM/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC551CD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details