SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-31-XXE-20.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V supply voltages, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features a standby mode with currents as low as 0.6 µA at 1.8 V, LVCMOS/LVTTL compatible output, and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is qualified for extended temperature ranges of -55°C to +125°C, complying with AEC-Q100 Grade 1. The oscillator has a G-sensitivity of 0.1 ppb/g and meets RoHS, REACH, and halogen-free standards, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V supply voltages, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features a standby mode with currents as low as 0.6 µA at 1.8 V, LVCMOS/LVTTL compatible output, and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is qualified for extended temperature ranges of -55°C to +125°C, complying with AEC-Q100 Grade 1. The oscillator has a G-sensitivity of 0.1 ppb/g and meets RoHS, REACH, and halogen-free standards, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-31-XXE-20.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-31-XXE-20.000000
Automotive & High Temp Oscillators SiT8924BM-31-XXE-20.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-31-XXE-20.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AI-J4-DCC-00.016-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details