The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, operating from -55°C to 125°C with AEC-Q100 Grade 1 qualification. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL output compatible with supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part features G-sensitivity of 0.1 ppb/G and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. It is suitable for automotive infotainment, collision detection, and powertrain control applications.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-31-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |