The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to 125°C, supporting supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. The device features LVCMOS/LVTTL output, standby mode, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, with reliable performance validated by MIL-STD-883F and JESD22 environmental standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-23-33E-8.192000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |