The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications in extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and features low power consumption of 3.8 mA typical at 1.8 V, along with a standby mode that reduces current to 0.6 μA at 1.8 V. The device offers industry-best G-sensitivity of 0.1 ppb/g and LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-21-18N-30.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |