The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 requirements with an extended temperature range of -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz and supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm and low power consumption of 3.8 mA typical at 1.8 V. The device includes standby mode for reduced power and LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BI-83-33E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |