SiTime Corporation Automotive & High Temp Oscillators SiT8924BI-73-18E-12.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with excellent stability as low as ±20 ppm and industry-best G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to 125°C, meeting AEC-Q100 Grade 1 certification, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. Output is LVCMOS/LVTTL compatible, available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part recommends a 0.1 µF decoupling capacitor between Vdd and GND and specifies a 10 kΩ pull-up for OE/ST pins if not externally driven.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with excellent stability as low as ±20 ppm and industry-best G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to 125°C, meeting AEC-Q100 Grade 1 certification, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. Output is LVCMOS/LVTTL compatible, available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part recommends a 0.1 µF decoupling capacitor between Vdd and GND and specifies a 10 kΩ pull-up for OE/ST pins if not externally driven.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BI-73-18E-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BI-73-18E-12.000000
Automotive & High Temp Oscillators SiT8924BI-73-18E-12.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BI-73-18E-12.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details