SiTime Corporation MHz Oscillators SiT8924BI-21-33E-100.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating from -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for energy efficiency. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, and Pb-free compliant, it is designed for automotive infotainment, powertrain control, and other high-reliability applications.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating from -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for energy efficiency. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, and Pb-free compliant, it is designed for automotive infotainment, powertrain control, and other high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BI-21-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BI-21-33E-100.000000
Product Name MHz Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details