The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It supports frequencies from 1 MHz to 110 MHz with a supply voltage range of 1.8 V or 2.25 V to 3.63 V, and offers frequency stability as low as ±20 ppm. The device features LVCMOS/LVTTL output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for energy efficiency. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part operates under AEC-Q100 Grade 1 with extended cold range (-55°C to 125°C) and meets MIL-STD-883F and JESD22 environmental standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BEA72-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |