The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating over temperatures from -55°C to 125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers frequency stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-23-33S-4.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |