SiTime Corporation Automotive & High Temp Oscillators SiT8924BE-22-33E-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924BE-22-33E-16.000000 is an automotive-grade MEMS oscillator with a 16 MHz output frequency, compliant with AEC-Q100 Grade 1 and operating from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. Frequency stability is ±20 ppm over temperature and voltage, and it offers industry-best G-sensitivity of 0.1 ppb/g. The device features LVCMOS/LVTTL output, standby mode with typical current as low as 0.6 µA at 1.8 V, and is packaged in industry-standard dimensions including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8924BE-22-33E-16.000000 is an automotive-grade MEMS oscillator with a 16 MHz output frequency, compliant with AEC-Q100 Grade 1 and operating from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. Frequency stability is ±20 ppm over temperature and voltage, and it offers industry-best G-sensitivity of 0.1 ppb/g. The device features LVCMOS/LVTTL output, standby mode with typical current as low as 0.6 µA at 1.8 V, and is packaged in industry-standard dimensions including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BE-22-33E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BE-22-33E-16.000000
Automotive & High Temp Oscillators SiT8924BE-22-33E-16.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BE-22-33E-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details