The SiT8924B is an automotive-grade AEC-Q100 oscillator rated for extended temperature operation from -55°C to 125°C, offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-18-18E-38.400000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |