The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualifications with an extended operating temperature range from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers LVCMOS/LVTTL output, low power consumption of 3.8 mA typical at 1.8 V, and a standby mode to reduce power usage. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BE-12-33E-33.333333 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |