The SiT8924B is an automotive AEC-Q100 compliant oscillator designed for extreme temperature environments, with an operating range of -55°C to 125°C and frequency stability as low as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL output, G-sensitivity of 0.1 ppb/g, standby mode with current as low as 0.6 µA at 1.8 V, and is available in industry-standard packages sized 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-12-33E-33.333330 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |