The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V supply voltages and offers a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. The device features industry-leading G-sensitivity of 0.1 ppb/g, LVCMOS/LVTTL output, and includes standby mode for low power. It is housed in industry-standard packages including 7.0 x 5.0 mm, with an operating temperature range extending from -55°C to 125°C. The part complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BAL73-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |