The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V supply voltages and features low power consumption of 3.8 mA typical at 1.8 V. The device offers industry-leading G-sensitivity of 0.1 ppb/g and includes standby mode for reduced power draw. Available in industry-standard packages including 7.0 x 5.0 mm, it is rated for extended operating temperatures from -55°C to 125°C under AEC-Q100 Grade 1 and is RoHS and REACH compliant with LVCMOS/LVTTL output compatible with 15 pF loads.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAL72-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |