The SiT8924B is an automotive-grade, AEC-Q100 qualified oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for reduced power. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAB72-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |