SiTime Corporation Automotive & High Temp Oscillators SiT8924BAA78-33E-10.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator conforming to AEC-Q100 with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode to reduce current draw. It features LVCMOS/LVTTL-compatible output and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and has an industry-best G-sensitivity of 0.1 ppb/g. Operating temperature grades include AEC-Q100 Grade 1 with extended cold range, Grade 2, and Grade 3.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator conforming to AEC-Q100 with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode to reduce current draw. It features LVCMOS/LVTTL-compatible output and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and has an industry-best G-sensitivity of 0.1 ppb/g. Operating temperature grades include AEC-Q100 Grade 1 with extended cold range, Grade 2, and Grade 3.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BAA78-33E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BAA78-33E-10.000000
Automotive & High Temp Oscillators SiT8924BAA78-33E-10.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAA78-33E-10.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details