The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to 125°C and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAA71-18E-12.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |