The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for low power and meets RoHS and REACH standards. Device reliability is validated per MIL-STD-883 and JESD22 test methods.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-78-33E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |