The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, supporting operating temperatures from -55°C to 125°C and frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL output, standby mode for low power, and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards and exhibits G-sensitivity as low as 0.1 ppb/G. Pin options include OE/ST/NC configuration with a recommended 0.1 µF decoupling capacitor between Vdd and GND. Maximum junction temperature is 135°C at 125°C ambient. Applications include infotainment systems, powertrain control, and in-vehicle networking.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-72-XXE-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |