SiTime Corporation MHz Oscillators SiT8924BA-31-33E-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8924BA-31-33E-16.000000 is an automotive-grade AEC-Q100 oscillator providing a 16.000000 MHz output with ±20 ppm frequency stability over the extended temperature range of -55°C to 125°C. It operates from 1.8 V or 2.25 V to 3.63 V supply, draws 3.8 mA typical at 1.8 V, and supports LVCMOS/LVTTL output. The device is packaged in industry-standard dimensions including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features standby mode, G-sensitivity of 0.1 ppb/g, and meets RoHS and REACH compliance. Pin 1 supports OE, ST, or NC functionality per configuration. Operating junction temperature is guaranteed up to 135°C under ambient conditions of 125°C.

Datasheet Summary
Powered by GS/AI

SiT8924BA-31-33E-16.000000 is an automotive-grade AEC-Q100 oscillator providing a 16.000000 MHz output with ±20 ppm frequency stability over the extended temperature range of -55°C to 125°C. It operates from 1.8 V or 2.25 V to 3.63 V supply, draws 3.8 mA typical at 1.8 V, and supports LVCMOS/LVTTL output. The device is packaged in industry-standard dimensions including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features standby mode, G-sensitivity of 0.1 ppb/g, and meets RoHS and REACH compliance. Pin 1 supports OE, ST, or NC functionality per configuration. Operating junction temperature is guaranteed up to 135°C under ambient conditions of 125°C.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BA-31-33E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-31-33E-16.000000
Product Name MHz Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details