The SiT8924B is an automotive-grade AEC-Q100 compliant oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with a frequency stability as tight as ±20 ppm. It operates with supply voltages of 1.8 V or between 2.25 V and 3.63 V, and maintains performance over an extended temperature range of -55°C to +125°C. The device features LVCMOS/LVTTL output, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets RoHS, REACH, and halogen-free requirements. The part exhibits industry-best G-sensitivity of 0.1 ppb/g and supports output enable and standby control via a single pin. A 0.1 µF decoupling capacitor between Vdd and GND is required for operation.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BA-22-25E-25.000000 | 1473-SIT8924BA-22-25E-25.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |