SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-18-33E-20.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates across supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and low standby current down to 0.6 µA. The device supports LVCMOS/LVTTL outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets AEC-Q100 Grade 1 requirements with an extended operating temperature range of -55°C to +125°C, features G-sensitivity as low as 0.1 ppb/g, and is RoHS and REACH compliant. Standby and enable/disable functions support power-efficient operation in battery-powered systems.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates across supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and low standby current down to 0.6 µA. The device supports LVCMOS/LVTTL outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets AEC-Q100 Grade 1 requirements with an extended operating temperature range of -55°C to +125°C, features G-sensitivity as low as 0.1 ppb/g, and is RoHS and REACH compliant. Standby and enable/disable functions support power-efficient operation in battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-18-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-18-33E-20.000000
Automotive & High Temp Oscillators SIT8924BA-18-33E-20.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BA-18-33E-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BA-18-33E-20.000000 1473-SIT8924BA-18-33E-20.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Frequency Stability 30 ppm 30 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details