The SiT8924B is an automotive-grade AEC-Q100 oscillator for use in extreme temperature environments, delivering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to 125°C and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode for energy savings, and LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-13-33E-4.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |