The SiT8924BA-13-18N-40.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BA-13-18N-40.000000 | 1473-SIT8924BA-13-18N-40.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 40 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |