SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-12-18E-30.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualification with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with a typical frequency stability of ±20 ppm and offers LVCMOS/LVTTL-compatible outputs. Packages include industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from 1.8 V or 2.25 V to 3.63 V with a typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no load. It features standby mode to reduce power consumption and an industry-best G-sensitivity of 0.1 ppb/g. The oscillator is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualification with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with a typical frequency stability of ±20 ppm and offers LVCMOS/LVTTL-compatible outputs. Packages include industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from 1.8 V or 2.25 V to 3.63 V with a typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no load. It features standby mode to reduce power consumption and an industry-best G-sensitivity of 0.1 ppb/g. The oscillator is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-12-18E-30.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-12-18E-30.000000
Automotive & High Temp Oscillators SiT8924BA-12-18E-30.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-12-18E-30.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details